EN
  • EN
  • DE
  • IT

B32523Q8154K000

Part No B32523Q8154K000
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr EPCOS - TDK Electronics
Series B3252* - MKT General Purpose
Package Bulk
Capacitance 0.15 µF
Tolerance ±10%
Voltage Rating - AC 200V
Voltage Rating - DC 630V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case Radial
Dimension 1.043" L x 0.236" W (26.50mm x 6.00mm)
Height - Seated (Max) 0.591" (15.00mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications Automotive; EMI, RFI Suppression
Ratings AEC-Q200
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 1314748-B32523Q8154K000
Ultra Librarian 3D Model Ultra Librarian B32523Q8154K000 CAD Model

Description

The B32523Q8154K000 is a metallized polypropylene film capacitor manufactured by EPCOS (TDK). This capacitor is designed for demanding applications requiring high reliability and performance.

Applications

  • DC Link applications in power converters
  • Frequency inverters
  • Renewable energy systems (solar, wind)
  • Power supplies
  • Motor control circuits

Features

  • Metallized polypropylene film dielectric
  • High ripple current capability
  • Low equivalent series resistance (ESR)
  • Self-healing properties
  • Flame-retardant plastic case

Benefits

  • Increased reliability and lifespan of electronic circuits
  • Reduced energy losses and heat generation
  • Compact design for high power density applications
  • Enhanced safety due to flame-retardant construction
  • Stable electrical characteristics over a wide temperature range

Additional Details

The B32523 series is known for its robust construction and suitability for harsh environments. These capacitors are designed to withstand high voltage and current stresses. The metallized polypropylene film dielectric provides excellent stability and low losses. The self-healing properties enhance the capacitor's ability to recover from transient overvoltages. The flame-retardant plastic case provides a safe operating environment. This particular part number, B32523Q8154K000, will have specific capacitance, voltage rating, tolerance, and other electrical parameters. Consult the official datasheet from EPCOS (TDK) for detailed specifications to ensure suitability for the intended application.

You May Also Be Interested in

Kemet
CAP FILM 1.5UF 20% 560VDC RADIAL
Lowest to $0.3136
Kemet
CAP FILM 33UF 5% 250VDC RADIAL
Lowest to $23.4545
Kemet
CAP FILM 2200PF 10% 1.5KVDC RAD
Lowest to $0.3463
Kemet
CAP FILM 0.15UF 5% 1KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 3.3UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 6.8UF 5% 250VDC RAD
Lowest to $10.9090
WIMA
CAP FILM 0.022UF 5% 63VDC RAD
Need more? Email Us
Kemet
FILM, RADIAL, METALLIZED POLYPRO
Need more? Email Us
Kemet
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.4683

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess