EN
  • EN
  • DE

B32671L123J6

Part No B32671L123J6
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case DIP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752073-B32671L123J6
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32671L123J6 CAD Model

Description

The B32671L123J6 is a metallized polypropylene film capacitor manufactured by EPCOS, now part of TDK. This capacitor is designed for a variety of applications requiring high reliability, good self-healing properties, and stable capacitance values. It is commonly used in power electronics, lighting, and industrial applications.

Applications:

  • Power factor correction (PFC).
  • Snubber circuits.
  • DC link capacitors.
  • Energy storage.
  • Lighting ballasts.

Features:

  • Metallized Polypropylene Film: Offers excellent electrical characteristics and high stability.
  • Self-Healing Properties: Allows the capacitor to recover from minor voltage breakdowns.
  • High Ripple Current Capability: Suitable for applications with high AC currents.
  • Long Lifespan: Provides reliable performance over an extended period.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Improved Power Efficiency: Reduces energy loss in power circuits.
  • Enhanced Circuit Protection: Protects sensitive components from voltage spikes.
  • Increased Reliability: Ensures stable and dependable operation.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements.
  • Environmentally Friendly: Complies with regulations restricting hazardous materials.

Additional Details:

The B32671L123J6 has a capacitance value of 0.022 µF (microfarads) and a voltage rating of 630VDC. It is housed in a robust plastic case that provides mechanical protection and electrical insulation. The capacitor is designed for through-hole mounting. Further technical details, including tolerance, operating temperature range, and dissipation factor, can be found in the product datasheet. It's designed to withstand high voltage stress and offers good volumetric efficiency. Proper derating is recommended based on the application to ensure longevity.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess