EN
  • EN
  • DE

B32674D3505J

Part No B32674D3505J
Manufacturer EPCOS (TDK)
Catalog Film Capacitors
Description CAP FILM 5UF 5% 300VDC RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer EPCOS (TDK)
Packaging Bulk
Status Active
Capacitance 5μF
Tolerance ±5%
Voltage Rating - DC 300V
Dielectric Material Polypropylene (PP), Metallized
ESR 8.4 mOhm
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Dimension 1.240" L x 0.591" W (31.50mm x 15.00mm)
Height - Seated (Max) 0.965" (24.50mm)
Termination PC Pins
Lead Spacing 1.083" (27.50mm)
Applications DC Link, DC Filtering
Features Long Life
Win Source Part Number 199770-B32674D3505J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32674D3505J CAD Model

Description

Overview of B32674D3505J

The B32674D3505J film capacitor is engineered for superior energy storage and reliable performance, making it highly suitable for heavy-duty electrical operations.

Features and Benefits

  • High Energy Density: Allows for effective energy storage and quick discharge, boosting system efficiency.
  • Long Cycle Life: Durable and designed for longevity in industrial applications.
  • Compact Size: Facilitates easy integration into existing systems with limited space.

Applications

  • Renewable Energy Systems
  • Motor Drives
  • Pulsed Power Systems

Overall, the B32674D3505J provides energy efficiency and reliability for demanding energy applications.

You May Also Be Interested in

Wurth Electronics Inc
CAP FILM 1UF 10% 275VAC RADIAL
Lowest to $1.6714
AVX Corp/Kyocera Corp
CAP FILM / Film Capacitor
Lowest to $0.4608
EPCOS (TDK)
CAP FILM 0.015UF 5% 1.6KVDC RAD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10SMD
Need more? Email Us
Kemet
CAP FILM 0.22UF 10% 630VDC RAD
Need more? Email Us
Kemet
CAP FILM 3300PF 20% 480VAC RAD
Lowest to $2.3284
Kemet
CAP FILM 4700PF 20% 1KVDC RADIAL
Lowest to $0.4683
Kemet
CAP FILM 0.22UF 5% 63VDC RADIAL
Lowest to $0.1363
Cornell Dubilier Electronics (CDE)
CAP FILM 10UF 10% 50VDC 10DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6410 $58.2560
39+ $2.9875 $116.5125
60+ $2.8941 $173.6460
83+ $2.8008 $232.4664
107+ $2.7075 $289.7025
143+ $2.4273 $347.1039
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess