EN
  • EN
  • DE

B37931K5103K60

Part No B37931K5103K60
Manufacturer EPCOS (TDK)
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818394-B37931K5103K60
Ultra Librarian 3D Model Ultra Librarian B37931K5103K60 CAD Model

Description

The B37931K5103K60 is a ceramic capacitor manufactured by EPCOS (TDK). Ceramic capacitors are essential components in electronic circuits, used for filtering, decoupling, and energy storage. This particular capacitor is likely a leaded disc capacitor, designed for through-hole mounting.

Applications:

  • Power Supply Filtering: Smoothing out voltage fluctuations in power supplies.
  • Decoupling: Reducing noise in electronic circuits.
  • RF Applications: Used in radio frequency circuits for tuning and filtering.
  • High-Voltage Applications: Suitable for applications with higher voltage requirements.
  • General-Purpose Applications: Used in a wide range of electronic devices.

Features:

  • Ceramic Dielectric: Provides stable capacitance over temperature.
  • Leaded Design: Designed for through-hole mounting.
  • High Voltage Rating: Can withstand high voltage levels.
  • Compact Size: Relatively small size for easy integration.
  • Robust Construction: Durable construction for long-term reliability.

Benefits:

  • Stable Performance: Provides consistent performance over a wide range of conditions.
  • Easy Mounting: Leaded design allows for easy through-hole mounting.
  • High Reliability: Offers long-term dependable operation.
  • Cost-Effective: Provides a cost-effective solution for capacitor applications.
  • Versatile Usage: Suitable for many different electronic applications.

Additional Details:

The 'B37931' likely represents a specific series of ceramic capacitors from EPCOS (TDK). The 'K5103' probably indicates the capacitance value (10nF) and tolerance. The 'K60' most likely represents the voltage rating and specific packaging details, which would be detailed in the EPCOS (TDK) datasheet. These capacitors are commonly used in applications requiring high voltage and stable capacitance. Proper mounting techniques are important for ensuring reliable performance. The capacitor's characteristics make it well-suited for use in power supplies and high-voltage circuits. It is important to consult the datasheet to determine the exact voltage rating, temperature characteristics, and other key parameters. Radial leaded ceramic capacitors are commonly used for general-purpose electronic applications.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess