EN
  • EN
  • DE

B39162-B9457-P810

Part No B39162-B9457-P810
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818414-B39162-B9457-P810
Ultra Librarian 3D Model Ultra Librarian B39162-B9457-P810 CAD Model

Description

The B39162-B9457-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). It is designed to filter specific frequencies in radio frequency (RF) applications, commonly found in wireless communication systems. SAW filters are essential components for cleaning up signals, reducing interference, and improving overall system performance.

Applications

  • Wireless Communication Systems: Used in various wireless communication systems, including mobile phones and base stations.
  • RF Front-End Modules: Integrated into RF front-end modules for signal filtering.
  • Wireless LAN (WLAN): Employed in WLAN devices to filter Wi-Fi signals.
  • IoT (Internet of Things) Devices: Used in IoT devices that rely on wireless communication.
  • Telecommunications Equipment: Integrated into telecommunications infrastructure for signal processing.

Features

  • High Selectivity: Provides excellent rejection of unwanted frequencies outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency range.
  • Surface Mount Technology (SMT): Designed for easy integration into printed circuit boards (PCBs).
  • Specific Frequency: Operates at a specific frequency, tailored for particular applications.
  • Compact Size: Small footprint allows for use in space-constrained environments.
  • High Attenuation: Offers high attenuation in the stopband, ensuring minimal interference.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer signal transmission.
  • Enhanced Communication Performance: Improves receiver sensitivity and transmitter efficiency.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance.
  • Compact Design: Enables the development of smaller and lighter wireless devices.
  • Cost-Effective: Provides high-performance filtering at a competitive price.

Additional Details

The B39162-B9457-P810 SAW filter's specific frequency and performance characteristics are detailed in the official EPCOS (TDK) datasheet. It is essential to consult this document for precise specifications, including frequency response, insertion loss, attenuation, impedance matching requirements, and operating temperature range. The filter is manufactured using piezoelectric materials, ensuring stable and reliable performance. It is designed for surface mount assembly, making it compatible with automated manufacturing processes. Proper impedance matching is crucial for optimal filter performance. The device is RoHS compliant, meeting environmental standards for hazardous substances.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess