EN
  • EN
  • DE

B39192-AQ63D-P810

Part No B39192-AQ63D-P810
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818424-B39192-AQ63D-P810
Ultra Librarian 3D Model Ultra Librarian B39192-AQ63D-P810 CAD Model

Description

The B39192-AQ63D-P810 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. This filter is specifically designed for use in mobile communication systems, likely operating in the 1.9 GHz frequency range. SAW filters are used to selectively pass desired signals while attenuating unwanted signals or noise.

Applications

  • Mobile Communication Systems (PCS 1900, UMTS Band II): Used in mobile phone base stations and handsets to filter signals in the 1.9 GHz band.
  • Wireless Data Transmission: Employed in wireless data devices to improve signal quality and reduce interference.
  • RF Front-End Modules: Integrated into RF front-end modules for filtering signals.
  • Telecommunications Infrastructure: Used in telecommunications equipment to enhance signal clarity and reliability.
  • Repeaters: Used in signal repeaters to amplify and filter signals.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for high-performance filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively suppresses unwanted signals and noise outside the desired frequency band.
  • Small Size: Compact design allows for integration into small electronic devices.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, resulting in clearer and more reliable communication.
  • Reduced Interference: Minimizes interference from adjacent frequency bands, improving overall system performance.
  • Enhanced System Performance: Enables better signal reception and transmission in wireless communication systems.
  • Compact Design: Allows for integration into small and portable electronic devices.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.

Additional Details

The B39192-AQ63D-P810 is designed for surface mount technology (SMT) assembly. It is crucial to consult the datasheet for detailed electrical specifications, including insertion loss, attenuation, and impedance characteristics, to ensure proper integration into the circuit. Precise impedance matching is typically required for optimal filter performance. This filter is typically used where precise filtering in the 1.9 GHz band is needed.

You May Also Be Interested in

Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess