EN
  • EN
  • DE

B39192-B5171-U410

Part No B39192-B5171-U410
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818426-B39192-B5171-U410
Ultra Librarian 3D Model Ultra Librarian B39192-B5171-U410 CAD Model

Description

The EPCOS (TDK) B39192-B5171-U410 is a SAW (Surface Acoustic Wave) filter. These filters are commonly used in radio frequency (RF) applications to selectively filter signals, allowing specific frequencies to pass while attenuating others. They are essential components in various communication devices and systems.

Applications

  • Mobile Phones: Used for filtering signals in mobile phones to improve call quality and data transmission by eliminating unwanted frequencies.
  • Wireless Communication Systems: Employed in wireless networks and devices for efficient signal filtering, ensuring clear and stable communication channels.
  • GPS Devices: Integrated into GPS receivers to filter out noise and interference, enabling accurate positioning and navigation.
  • Remote Control Systems: Utilized in remote control systems for filtering the appropriate frequencies, preventing interference and ensuring reliable operation.
  • Satellite Communication: Applied in satellite communication equipment to filter signals, enhancing the quality and reliability of data transmission.

Features

  • High Selectivity: Provides precise filtering, allowing only the desired frequency band to pass through while attenuating other frequencies.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission with minimal loss of power.
  • High Attenuation: Offers significant attenuation of unwanted signals, improving the signal-to-noise ratio and overall system performance.
  • Compact Size: Manufactured in small surface-mount packages, suitable for use in compact electronic devices with limited space.
  • Stable Performance: Designed to provide consistent and reliable performance over a wide range of operating temperatures and environmental conditions.

Benefits

  • Improved Signal Clarity: Enhances the clarity and strength of desired signals by effectively filtering out unwanted noise and interference, improving communication quality.
  • Increased System Reliability: Ensures stable and consistent performance, contributing to the overall reliability and longevity of the electronic system.
  • Enhanced Communication Range: Improves signal sensitivity and reduces interference, enabling devices to maintain reliable connections over longer distances.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance, preventing disruptions and ensuring smooth operation.
  • Compact Design: Allows for integration into small and portable devices without significantly increasing the overall size or weight.

SAW filters are vital in modern communication systems, providing essential signal filtering capabilities to ensure reliable and high-quality performance. The B39192-B5171-U410 from EPCOS (TDK) is designed to meet the demanding requirements of various RF applications, offering excellent selectivity, low insertion loss, and compact size.

You May Also Be Interested in

Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess