EN
  • EN
  • DE

B39192-B9909-P810

Part No B39192-B9909-P810
Manufacturer EPCOS (TDK)
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SAWFILTER
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 722436-B39192-B9909-P810
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian B39192-B9909-P810 CAD Model

Description

The B39192-B9909-P810 is a SAW (Surface Acoustic Wave) filter produced by EPCOS, now TDK Electronics. SAW filters are crucial components in radio frequency (RF) systems, known for their ability to precisely filter signals at specific frequencies. This particular filter is designed for use in wireless communication devices, ensuring optimal performance by removing unwanted interference and noise.

Applications:

  • Mobile Communication Systems: Used in mobile phones and base stations to filter signals.
  • Wireless Data Transmission: Employed in wireless networks to improve signal quality.
  • Remote Control Systems: Found in remote controls to ensure reliable operation.
  • Automotive Applications: Utilized in car key fobs and tire pressure monitoring systems (TPMS).
  • ISM Band Applications: Suitable for use in the Industrial, Scientific, and Medical (ISM) radio bands.

Features:

  • High Selectivity: Provides excellent filtering of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Small Size: Compact design suitable for space-constrained applications.
  • Surface Mount Device (SMD): Easy to integrate into automated manufacturing processes.
  • Rugged Construction: Designed to withstand harsh environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances the clarity and reliability of wireless communication.
  • Reduced Interference: Minimizes unwanted signals and noise.
  • Extended Range: Enables longer communication distances.
  • Enhanced System Performance: Improves the overall performance of wireless devices.
  • Reliable Operation: Ensures consistent and dependable performance over a long lifespan.

Technical Specifications:

While precise specifications may vary, typical parameters for the B39192-B9909-P810 SAW filter include a center frequency around 915 MHz, low insertion loss of approximately 1.5 dB, and high attenuation in the stopband region. It operates within a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The filter's compact SMD package ensures easy integration into electronic circuits. Consult the official EPCOS (TDK) datasheet for the most accurate and detailed specifications.

In summary, the B39192-B9909-P810 SAW filter from EPCOS (TDK) is an essential component for wireless communication systems, providing precise filtering to improve signal quality and system performance. Its compact size, robust design, and reliable operation make it a valuable asset in various applications.

You May Also Be Interested in

Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess