EN
  • EN
  • DE

B39192B8578P810S 5

Part No B39192B8578P810S 5
Manufacturer EPCOS (TDK)
Catalog RF Multiplexers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2014+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 729817-B39192B8578P810S 5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39192B8578P810S 5 CAD Model

Description

The B39192B8578P810S 5 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is designed for specific wireless communication systems operating around 1.9 GHz.

Applications:

  • Wireless communication systems
  • Mobile phones (specifically band 39)
  • Base stations
  • RF transceivers
  • Wireless data transmission

Features:

  • Center Frequency: approximately 1910 MHz (specifically for band 39)
  • Low insertion loss
  • High attenuation of unwanted signals
  • Small surface-mount package
  • Excellent temperature stability

Benefits:

  • Improved signal quality
  • Reduced interference
  • Increased data transmission reliability
  • Compact design for space-constrained applications
  • Stable performance over temperature variations

Technical Specifications:

The B39192B8578P810S 5 SAW filter is characterized by a center frequency around 1910 MHz. It is designed to operate within the frequency band 39 (1880-1920 MHz) which is commonly used for TD-SCDMA cellular communication. The insertion loss is typically low, usually less than 2.0 dB, minimizing signal attenuation within the passband. The filter provides high attenuation (rejection) of signals outside the passband, often exceeding 40 dB at specific frequencies to prevent interference from adjacent channels. It is constructed using piezoelectric materials deposited on a substrate, forming interdigital transducers that generate and detect surface acoustic waves.

The package is a small surface-mount device (SMD), suitable for automated assembly processes. The filter exhibits excellent temperature stability, with minimal variation in performance over a wide operating temperature range, typically from -40°C to +85°C. The impedance matching is optimized for 50 ohms to facilitate easy integration into RF circuits.

In summary, the EPCOS (TDK) B39192B8578P810S 5 SAW filter is a high-performance component designed for band 39 wireless communication systems. Its low insertion loss, high attenuation, and small size make it an excellent choice for applications where signal quality and space are critical.

You May Also Be Interested in

PulseLarsen Antennas
TRIPLEXER SMD WLAN GNSS
Lowest to $0.0542
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $10.0855
TDK Corporation
Multilayer Diplexer | MULTILAYER DIPLEXER FOR 698 - 96
Lowest to $0.1154
TDK Corporation
RF DIPLEXER 2.45/5.425GHZ 0603
Lowest to $0.0677
AVX Corp/Kyocera Corp
RF DUPLEXER 836.5/881.5MHZ 8SMD
Need more? Email Us
Broadcom Limited
High Isolation | RF DUPLEXER 1.75/1.84GHZ 8VQFN
Lowest to $9.3844
Taiyo Yuden
Lowest to $0.4896
TDK Corporation
RF DIPLEXER 2.45GHZ/5.5GHZ 0805
Lowest to $1.3904
Broadcom Limited
RF DUPLEXER 2.535/2.655GHZ 8QFN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess