EN
  • EN
  • DE

B39380K3977N201

Part No B39380K3977N201
Manufacturer EPCOS (TDK)
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case DIP
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752125-B39380K3977N201
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39380K3977N201 CAD Model

Description

The B39380K3977N201 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are commonly used in RF (Radio Frequency) applications for filtering signals at specific frequencies. This particular filter is designed for use in wireless communication systems, typically in the 3.8 GHz frequency range.

Applications

  • Wireless Communication Systems (e.g., 5G NR)
  • Mobile Phones
  • Base Stations
  • RF Transceivers
  • Wireless LAN (WLAN) devices

Features

  • Center Frequency: Designed for operation around 3.8 GHz, suitable for specific wireless communication bands.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • High Attenuation: Provides strong rejection of unwanted signals outside the passband, improving signal quality.
  • Small Size: Compact design allows for easy integration into small electronic devices.
  • SAW Technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  • Temperature Stability: Maintains stable performance over a wide temperature range.
  • RoHS Compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in clearer and more reliable communication.
  • Enhanced System Performance: Optimizes signal transmission and reception, leading to better overall system performance.
  • Compact Design: Allows for integration into small and portable devices.
  • Reliable Operation: Provides stable and consistent performance in various environmental conditions.
  • Compliance with Standards: Meets industry standards for environmental safety.

Additional Details

The B39380K3977N201 SAW filter is typically used in the RF front-end of wireless communication devices. It helps to isolate the desired signal from other interfering signals, thereby improving the sensitivity and selectivity of the receiver. The filter is designed to operate with a 50-ohm impedance, which is a standard impedance for RF systems. The package is a surface-mount device (SMD), which allows for automated assembly on printed circuit boards (PCBs). The typical operating temperature range is from -40°C to +85°C. It's crucial to consult the datasheet for precise specifications like insertion loss, attenuation, and impedance matching to ensure proper integration into the target application.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess