EN
  • EN
  • DE

B39710-B5044-H510

Part No B39710-B5044-H510
Manufacturer EPCOS (TDK)
Catalog EMI / RFI Components
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1047644-B39710-B5044-H510
Categories EMI / RFI Components
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B39710-B5044-H510 CAD Model

Description

The B39710-B5044-H510 is an EMI/RFI filter manufactured by EPCOS (TDK). It is designed to suppress electromagnetic interference (EMI) and radio frequency interference (RFI) in electronic circuits. EMI/RFI filters are essential components in electronic devices to meet regulatory requirements and ensure reliable operation by preventing unwanted noise from affecting circuit performance.

Applications:

  • Power Supplies: Filters noise entering or leaving the power supply unit, preventing interference with other devices.
  • Consumer Electronics: Used in televisions, audio equipment, and other consumer devices to reduce interference and improve performance.
  • Industrial Equipment: Protects sensitive industrial control systems from electromagnetic noise.
  • Medical Devices: Ensures compliance with strict EMI/RFI standards to maintain the integrity of medical equipment operation.
  • Automotive Electronics: Reduces interference in automotive systems, such as engine control units and infotainment systems.

Features:

  • Effective EMI/RFI Suppression: Provides high attenuation of electromagnetic and radio frequency interference.
  • Compact Design: Designed for easy integration into various electronic devices with limited space.
  • Wide Frequency Range: Operates effectively across a broad frequency spectrum, suppressing a wide range of unwanted signals.
  • High Insertion Loss: Offers minimal insertion loss in the desired frequency band, preserving signal integrity.
  • Robust Construction: Built to withstand harsh environmental conditions and ensure long-term reliability.

Benefits:

  • Improved System Reliability: Reduces the risk of malfunction caused by electromagnetic interference, ensuring stable operation.
  • Compliance with Regulatory Standards: Helps electronic devices meet EMI/RFI emission and immunity standards.
  • Enhanced Signal Integrity: Minimizes noise and interference, resulting in cleaner and more reliable signals.
  • Reduced Development Time: Simplifies the process of achieving electromagnetic compatibility (EMC) compliance.
  • Protection of Sensitive Circuits: Prevents damage to sensitive electronic components caused by voltage spikes and surges.

Additional Details:

The B39710-B5044-H510 filter's specific characteristics, such as attenuation levels at various frequencies, insertion loss, and voltage/current ratings, can be found in the manufacturer's datasheet. This filter commonly utilizes a combination of inductors and capacitors to achieve the desired filtering effect. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. Proper grounding is crucial for optimal performance, and the datasheet provides detailed recommendations for PCB layout and grounding techniques. EPCOS (TDK) EMI/RFI filters are known for their high quality and reliability, making them suitable for demanding applications where electromagnetic compatibility is critical.

You May Also Be Interested in

Murata Electronics North America
SMD EMI Filters/Chip Ferrite Beads DFCB3881MLDJAA-RD1
Need more? Email Us
Murata Electronics North America
FILTER SAW 138.24MHZ 12SMD / 138.24MHz Frequency Cellular, SCDMA RF SAW Filter (Surface Acoustic Wave) 10.5dB 20MHz Bandwidth 12-SMD, No Lead
Need more? Email Us
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
Taiyo Yuden
FILTER SAW 942.5MHZ 5SMD / 942.5MHz Frequency Cellular, GSM RF SAW Filter (Surface Acoustic Wave) 2dB 35MHz Bandwidth 5-SMD, No Lead
Need more? Email Us
Taiyo Yuden
Saw Filter, GSM850/CDMA Rx, 1GHZ, Unbalan
Need more? Email Us
Murata Electronics North America
Ceramic Microwave Filters SAFCH280MAL0N00R11
Need more? Email Us
Murata Electronics North America
EMI Filter Flat Style SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 942.5MHZ BAND PASS / 942.5MHz Center Band Pass Ceramic Filter 35 MHz Monoblock, 2 PC Pad
Lowest to $11.5878
Qualcomm
FILTER SAW 259.86MHZ 12SMD / 259.86MHz Frequency Radio RF SAW Filter (Surface Acoustic Wave) 14.5dB Bandwidth 12-SMD, No Lead
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess