EN
  • EN
  • DE

ILB1206RK601V

Part No ILB1206RK601V
Manufacturer Vishay
Catalog EMI / RFI Components
Description Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package 1206
DC Resistance (DCR) 200 mΩ
Impedance 70 Ω
Max DC Current 200 mA
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Number of Pins 1206
Resistance 600 Ω
RoHS Compliant
Shielding Shielded
Termination SMD/SMT
Tolerance 25 %
Win Source Part Number 1186373-ILB1206RK601V
Categories EMI / RFI Components
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ILB1206RK601V CAD Model

Description

The ILB1206RK601V is a shielded EMI/RFI component from Vishay.

  • Tolerance: 25%
  • Impedance: 70 Ω
  • Resistance: 600 Ω
  • DC Resistance (DCR): 200 mΩ
  • Case/Package: 1206
  • RoHS Compliant: Yes
  • Temperature Range: -55 to 125 °C
  • Maximum DC Current: 200 mA

You May Also Be Interested in

AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Qualcomm
FILTER SAW 380MHZ 10SMD / 380MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 8.9dB 5.1MHz Bandwidth 10-SMD, No Lead
Need more? Email Us
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Murata Electronics North America
SAW Filter 305MHzFrequency SMD 8Pin SM3838-8 Carrier T/R
Lowest to $17.9533
Vishay
Inductor Bead Shielded Multi-Layer 600Ohm 25% 100MHz Ferrite 200mA 1206 T/R
Lowest to $0.0266
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
Murata Electronics North America
FILTER / 455kHz Ceramic Filter 3 kHz 1.5kOhm Chip, 3 PC Pads
Need more? Email Us
Pulse
Filters HOMEPNA FILTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess