EN
  • EN
  • DE

B39741-B8012-P810-S05

Part No B39741-B8012-P810-S05
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818493-B39741-B8012-P810-S05
Ultra Librarian 3D Model Ultra Librarian B39741-B8012-P810-S05 CAD Model

Description

The B39741-B8012-P810-S05 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter specific frequencies within a signal. They are commonly employed in radio frequency (RF) applications to isolate desired signals while rejecting unwanted noise and interference.

Applications

  • Mobile Communication Systems: Used in cellular base stations and mobile devices for filtering RF signals in the transmit and receive paths.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication systems to improve signal quality and reduce interference.
  • Television Broadcasting: Used in television transmitters and receivers to filter out unwanted frequencies and ensure clear signal transmission and reception.
  • Satellite Communication: Implemented in satellite transponders and ground stations for filtering signals in both uplink and downlink channels.
  • Navigation Systems: Used in GPS and other navigation devices to filter the signals received from satellites, ensuring accurate positioning data.

Features

  • High Selectivity: Provides sharp filtering characteristics, allowing for precise isolation of desired frequencies.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Offers a small footprint, making it suitable for use in space-constrained applications.
  • High Stability: Delivers consistent performance over a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Designed for automated assembly, reducing manufacturing costs and improving reliability.

Benefits

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced System Performance: Optimizes system performance by reducing signal degradation and ensuring efficient signal transmission.
  • Reduced Interference: Minimizes the impact of interfering signals, improving the overall reliability of the communication system.
  • Increased Range: Improves the range of wireless communication devices by enhancing signal quality and reducing signal loss.
  • Lower Power Consumption: Reduces power consumption by minimizing signal attenuation and improving signal efficiency.

Additional Details

The B39741-B8012-P810-S05 is designed for operation within specific frequency bands, typically in the GHz range. It's constructed using piezoelectric materials that convert electrical signals into mechanical waves and vice versa, enabling highly precise filtering. The filter's performance characteristics are determined by the physical structure of the SAW device, including the design of the interdigital transducers (IDTs) and the piezoelectric substrate. The specific frequency response of the filter is tailored to meet the requirements of the application in which it is used.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess