EN
  • EN
  • DE

B44020B0002B030

Part No B44020B0002B030
Manufacturer EPCOS (TDK)
Catalog Capacitors Accessories
Description AL-ELKO ISOLATION DISC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Accessories
Mfr EPCOS (TDK)
Series B44020
Package Bulk
Product Status Active
Accessory Type Insulating Washer
For Use With/Related Products Round Can Types
Device Size > 40mm
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
Win Source Part Number 68884-B44020B0002B030
Ultra Librarian 3D Model Ultra Librarian B44020B0002B030 CAD Model

Description

Product Overview

The B44020B0002B030 is a robust capacitor known for its excellent thermal and electrical characteristics. It serves as an ideal solution for applications requiring stable electrical performance.

Features and Benefits

  • High thermal stability: operates efficiently across a wide temperature range.
  • Low leakage current: minimizes energy loss and improves system efficiency.
  • Versatile use: applicable in numerous electronic circuits.

Applications

  • Switch-mode power supplies
  • Medical electronics
  • Energy storage systems

Its superior thermal management and low energy loss make it an essential component in advanced electronic applications.

You May Also Be Interested in

Cornell Dubilier Knowles
KIT MOTOR START 15K OHM 2W
Need more? Email Us
Cornell Dubilier Knowles
BRACKET FOR 3.5\
Need more? Email Us
Cornell Dubilier Knowles
MNT BRACKET FOR ROUND CAN TYPES
Need more? Email Us
H2
Kemet
HARDWARE CAPACITOR CLIPS
Lowest to $0.0897
Cornell Dubilier Electronics (CDE)
CAP MOUNTING BRACKET OVAL
Need more? Email Us
EPCOS (TDK)
AL-ELKO ISOLATION DISC
Lowest to $0.5664
V2
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us
Cornell Dubilier Knowles
CAP INSULATING TERMINAL BOOT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5664 $59.4720
250+ $0.4648 $116.2000
385+ $0.4504 $173.4040
535+ $0.4358 $233.1530
690+ $0.4213 $290.6970
920+ $0.3777 $347.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,600 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess