EN
  • EN
  • DE

B57237S109M54

Part No B57237S109M54
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818561-B57237S109M54
Ultra Librarian 3D Model Ultra Librarian B57237S109M54 CAD Model

Description

The B57237S109M54 is a thermistor, specifically an NTC (Negative Temperature Coefficient) thermistor, manufactured by EPCOS (TDK). This component is designed to change its electrical resistance significantly with temperature variations. It is widely used for temperature sensing, temperature compensation, and overcurrent protection in various electronic applications.

Applications:

  • Temperature Sensing: Used for accurate temperature measurement in devices like thermometers and HVAC systems.
  • Temperature Compensation: Compensates for temperature drift in electronic circuits, maintaining stable performance.
  • Overcurrent Protection: Protects circuits from damage due to excessive current flow, acting as a resettable fuse.
  • Battery Charging Circuits: Monitors battery temperature during charging, preventing overheating and potential damage.
  • Automotive Electronics: Integrated into engine control units (ECUs) and climate control systems for temperature monitoring and regulation.

Features:

  • NTC Characteristic: Exhibits a negative temperature coefficient, meaning its resistance decreases as temperature increases.
  • High Sensitivity: Provides a substantial change in resistance for even small temperature variations.
  • Excellent Long-Term Stability: Maintains reliable performance over extended periods.
  • Compact Design: Allows for easy integration into a wide range of electronic devices.
  • RoHS Compliant: Adheres to environmental regulations restricting the use of hazardous substances.

Benefits:

  • Precise Temperature Measurement: Enables accurate monitoring and control of temperature in various applications.
  • Improved Circuit Performance: Compensates for temperature-induced variations, leading to more stable and reliable circuits.
  • Enhanced Circuit Protection: Safeguards sensitive components from damage caused by overcurrent conditions.
  • Extended Device Lifespan: Prevents overheating, contributing to a longer lifespan for electronic devices.
  • Cost-Effective Solution: Provides a reliable and affordable means of temperature sensing and protection.

Additional Details:

The B57237S109M54 typically has a specified resistance at a reference temperature (usually 25°C). The specific resistance value, tolerance, Beta value (material constant), and temperature range are critical parameters that can be found in the manufacturer's datasheet. This thermistor usually comes in a radial leaded package for easy PCB mounting. The coating provides environmental protection. Designers should always consult the datasheet for comprehensive specifications and application guidelines.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2459 $62.2950
115+ $1.0223 $117.5645
175+ $0.9905 $173.3375
245+ $0.9584 $234.8080
315+ $0.9265 $291.8475
420+ $0.8307 $348.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess