EN
  • EN
  • DE

B57471V2333J62

Part No B57471V2333J62
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - NTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1206+
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737220-B57471V2333J62
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B57471V2333J62 CAD Model

Description

The B57471V2333J62 is a Negative Temperature Coefficient (NTC) thermistor manufactured by EPCOS (TDK). It's designed to exhibit a predictable and significant change in electrical resistance with changes in temperature. This characteristic makes it suitable for a wide array of temperature sensing, control, and compensation applications.

Applications:

  • Temperature Measurement: Used in thermometers, temperature gauges, and other temperature sensing devices.
  • Temperature Compensation: Compensates for temperature-induced variations in circuit parameters.
  • Overcurrent Protection: Limits current flow in circuits to prevent damage from excessive current.
  • Temperature Control: Employed in thermostats, climate control systems, and other temperature regulation applications.
  • Automotive Applications: Used in engine control units (ECUs) and other automotive systems for temperature monitoring.

Features:

  • NTC Characteristic: Resistance decreases as temperature increases.
  • High Sensitivity: Provides accurate and responsive temperature sensing.
  • Small Size: Compact form factor for easy integration into various electronic circuits.
  • Wide Operating Temperature Range: Suitable for use in a broad range of environmental conditions.
  • RoHS Compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits:

  • Accurate Temperature Sensing: Provides reliable and precise temperature measurements.
  • Stable Performance: Offers consistent and dependable performance over its operating temperature range.
  • Easy Integration: Small size simplifies circuit design and assembly.
  • Overcurrent Protection: Helps protect circuits from damage caused by overcurrent conditions.
  • Environmentally Friendly: RoHS compliance ensures responsible environmental practices.

Technical Specifications:

Resistance at 25°C: 33 kΩ

Tolerance: ±5%

B Value (25/85): 3950 K (typical)

Operating Temperature Range: -40°C to +125°C

Dissipation Factor: Typically 2.5 mW/°C

Thermal Time Constant: Typically 15 seconds

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 8OHMS 4AMPS STRA
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 5KOHM 3988K PROBE
Need more? Email Us
Murata Electronics North America
NTC Thermistors 10K OHM 1% NTC RDL THERM
Need more? Email Us
EPCOS (TDK)
THERMISTOR NTC 10KOHM 4386K 0805
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4118K PROBE
Need more? Email Us
EPCOS (TDK)
THERM NTC 6.8KOHM 4386K 0603
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 16OHMS 2AMPS CLI
Need more? Email Us
Honeywell
THERM NTC 100KOHM 4261K BEAD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess