EN
  • EN
  • DE

B57861S0104F040

Part No B57861S0104F040
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - NTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 713643-B57861S0104F040
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B57861S0104F040 CAD Model

Description

The B57861S0104F040 is a leaded NTC (Negative Temperature Coefficient) thermistor from EPCOS (TDK). NTC thermistors are temperature-sensitive resistors that exhibit a decrease in resistance as their temperature increases. This particular thermistor is designed for temperature sensing, control, and compensation applications across a broad range of industries.

Applications

  • Temperature sensing in automotive electronics: Engine temperature monitoring, climate control systems.
  • Temperature compensation in electronic circuits: Compensating for temperature drifts in amplifiers, oscillators, and other sensitive circuits.
  • Temperature measurement in industrial equipment: Process control systems, temperature monitoring in machinery.
  • Temperature control in consumer electronics: Temperature regulation in home appliances like refrigerators, ovens, and water heaters.
  • Battery thermal management: Monitoring and controlling the temperature of battery packs in electric vehicles and portable devices.

Features

  • High accuracy temperature sensing: Provides precise temperature readings for reliable control and compensation.
  • Fast response time: Responds quickly to temperature changes, enabling real-time temperature monitoring and control.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • Leaded construction: Allows for easy mounting and connection to circuit boards.
  • Excellent long-term stability: Maintains its performance characteristics over extended periods of operation.

Benefits

  • Improved temperature control: Enables precise temperature regulation in a wide range of applications.
  • Enhanced circuit performance: Compensates for temperature-induced errors in electronic circuits.
  • Increased system reliability: Prevents overheating and other temperature-related failures.
  • Reduced energy consumption: Optimizes temperature control to minimize energy waste.
  • Extended product lifespan: Protects sensitive components from damage caused by extreme temperatures.

Additional Details

The B57861S0104F040 has a nominal resistance of 100,000 ohms (100kΩ) at 25°C. It features a beta value (B25/85) which defines the temperature sensitivity of the thermistor. The specific datasheet should be consulted for the exact beta value and resistance tolerance. The device is typically conformally coated for environmental protection and to ensure reliable performance even in humid or harsh environments. The lead material and spacing is also specified in the datasheet.

You May Also Be Interested in

TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Honeywell
THERMISTOR NTC 1MOHM 4261K DO35
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 10OHMS 2AMPS STR
Need more? Email Us
Vishay
THERM NTC 200KOHM 4247K 0805
Lowest to $0.8732
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 10KOHM 3972K DISC
Need more? Email Us
Honeywell
THERMISTOR NTC 30KOHM 3800K BEAD
Need more? Email Us
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7877 $51.2005
155+ $0.6463 $100.1765
240+ $0.6261 $150.2640
335+ $0.6059 $202.9765
430+ $0.5857 $251.8510
575+ $0.5251 $301.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess