EN
  • EN
  • DE

B59196A120A20

Part No B59196A120A20
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818578-B59196A120A20
Ultra Librarian 3D Model Ultra Librarian B59196A120A20 CAD Model

Description

The B59196A120A20 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (TDK). PTC thermistors are temperature-sensitive resistors that exhibit a significant increase in resistance above a certain temperature. This property makes them ideal for overcurrent protection and temperature sensing applications.

Applications:

  • Overcurrent protection in power supplies
  • Motor overload protection
  • Short-circuit protection in electronic circuits
  • Self-regulating heaters
  • Temperature compensation

Features:

  • PTC thermistor type
  • Fast response time
  • Self-resetting capability
  • Small size
  • RoHS compliant
  • Relatively high resistance in normal operating temperature range.

Benefits:

  • Provides reliable overcurrent protection
  • Eliminates the need for fuses in some applications
  • Automatically resets after the fault condition is removed
  • Easy to integrate into electronic circuits
  • Environmentally friendly

Additional Details:

The B59196A120A20 PTC thermistor is commonly used in a variety of electronic devices to protect against overcurrent and overtemperature conditions. It operates by increasing its resistance dramatically when its temperature exceeds a specified value, effectively limiting the current flow in the circuit. Once the overcurrent condition is resolved and the thermistor cools down, its resistance returns to its normal level, allowing the circuit to resume operation. The specific characteristics of the B59196A120A20, such as its switching temperature, resistance at 25°C, and maximum current rating, can be found in the product datasheet.

You May Also Be Interested in

Murata Electronics North America
Lowest to $0.1094
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.0982
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Lowest to $3.5574
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
for Surface Mounting Application
Need more? Email Us
Vishay
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1305

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess