EN
  • EN
  • DE

PRF18BE471QB2RB

Part No PRF18BE471QB2RB
Manufacturer Murata Electronics North America
Catalog Temperature Sensors - PTC Thermistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Thermistors - PTC
Manufacturer Murata Electronics North America
Win Source Part Number 351716-PRF18BE471QB2RB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PRF18BE471QB2RB CAD Model

Description

The PRF18BE471QB2RB is a Murata Electronics North America fixed ceramic capacitor. It's designed for general-purpose applications where a stable and reliable capacitance value is required. These capacitors are commonly used in a wide range of electronic circuits for functions such as decoupling, bypassing, filtering, and timing.

Applications:

  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices for power supply filtering and signal conditioning.
  • Industrial Equipment: Employed in various industrial control systems, power supplies, and instrumentation for stable operation in harsh environments.
  • Automotive Electronics: Utilized in automotive control units (ECUs), infotainment systems, and other vehicle electronics for reliable performance under varying temperature and voltage conditions.
  • Telecommunications: Incorporated in communication devices, base stations, and networking equipment for signal filtering and impedance matching.
  • Power Supplies: Used as filtering components in power supplies to reduce noise and ripple.

Features:

  • High Capacitance Stability: Offers stable capacitance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards.
  • High Reliability: Manufactured using high-quality materials and processes to ensure long-term reliability.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise and Ripple: Filters out unwanted noise and ripple in power supply applications.
  • Increased Circuit Efficiency: Minimizes power dissipation due to low ESR.
  • Space Saving: Compact size allows for high-density mounting, reducing overall circuit board size.
  • Long-Term Reliability: Ensures reliable operation over an extended period.

Additional Details:

While specific electrical characteristics such as capacitance value, voltage rating, and temperature coefficient can vary based on the exact specifications of the PRF18BE471QB2RB capacitor, it's crucial to consult the manufacturer's datasheet for detailed information. The datasheet provides comprehensive details including capacitance tolerance, operating temperature range, and other relevant parameters necessary for proper circuit design. The PRF series is known for its reliability and performance in general-purpose applications.

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR PTC 1KOHM 100DEG 0805
Lowest to $0.2689
Murata Electronics North America
THERMISTOR PTC 470 OHM 50% 0603
Lowest to $0.3587
NXP / Nexperia
IC TEMPERATURE SENSOR DO34
Lowest to $9.5454
EPCOS (TDK)
Need more? Email Us
Murata Electronics North America
THERMISTOR
Lowest to $0.2144
Vishay
PTC Thermistors PTC B Case 30ohms 18A 500V C19
Lowest to $173.1344
TE Connectivity
SENSOR PTC 1KOHM 5% 0805
Need more? Email Us
EPCOS (TDK)
PTC THERMISTOR C 970-A 160-A 70
Need more? Email Us
NXP / Nexperia
IC TMEP SENSOR SOT23
Lowest to $0.4648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess