EN
  • EN
  • DE

TBPS1R103J440H5Q

Part No TBPS1R103J440H5Q
Manufacturer Taiyo Yuden
Catalog Temperature Sensors - NTC Thermistors
Description NTC THERMISTOR 10K OHM 5% 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Resistance in Ohms @ 25°C 10k
Resistance Tolerance ±5%
B Value Tolerance ±3%
B25/50 4336K
B25/85 4400K
Temperature Range - Operating -55°C to 125°C
Maximum Power Dissipation 63mW
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 1105580-TBPS1R103J440H5Q
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBPS1R103J440H5Q CAD Model

Description

The Taiyo Yuden TBPS1R103J440H5Q is a chip resistor designed for use in sensors and transducers.

  • Application: Sensors and Transducers
  • Resistance: 10 kOhms
  • Tolerance: ±5%
  • B Value Tolerance: ±3%
  • B25/50 Value: 4336K
  • Installation: Surface mount
  • Package: Reel
  • Operating Temperature: -55°C to 125°C
  • Product Status: Obsolete (EOL)
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Dimension: 0603 (1608 Metric)
  • Power Dissipation: 63mW

You May Also Be Interested in

TE Connectivity
THERMISTOR NTC 10KOHM 3574K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 5OHMS 4AMPS STRA
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
Vishay
THERMISTOR NTC 12KOHM 3477K 0402
Need more? Email Us
Amphenol Advanced Sensors
THERMISTOR NTC 30KOHM 3936K BEAD
Need more? Email Us
TE Connectivity
THERMISTOR NTC 10KOHM PROBE
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 4KOHM 3%
Need more? Email Us
Honeywell
THERMISTOR NTC 500OHM 3260K BEAD
Need more? Email Us
Semitec USA Corp
NTC THERMISTORS 200KOHM 0.5%
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess