EN
  • EN
  • DE

HSDL-3021-021

Part No HSDL-3021-021
Manufacturer Lite-On Inc.
Catalog IrDA Transceiver Modules
Description IrDA® Data Compliant Low Power 4.0 Mbit/s with Remote Control Infrared Transceiver | TXRX IR 4.0MBIT/S W/REMOTE SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Lite-On Inc.
Packaging Tape and Reel
Status Obsolete
Data Rate 4Mbps
Supply Voltage (V) 2.4V ~ 3.6V
Idle Current, Typ at 25°C 2mA
Link Range, Low Power 50cm
Orientation Side View
Temperature Range - Operating -25°C ~ 85°C
Size 8.0mm x 3.0mm x 2.5mm
Standards IrDA 1.4
Shutdown Yes
Manufacturer Pack Quantity 2,500
MSL Level 4 (72 Hours)
Win Source Part Number 1181801-HSDL-3021-021
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HSDL-3021-021 CAD Model

Description

The Lite-On Inc. HSDL-3021-021 is an IrDA 1.4 compliant transducer used in a wide range of applications.

  • Manufacturer: Lite-On Inc.
  • Product: HSDL-3021-021
  • Standard: IrDA 1.4 compliant
  • Data Rate: 4Mbps
  • Link Range (Low Power): 50cm
  • Size: 8.0mm x 3.0mm x 2.5mm
  • Operating Temperature Range: -25°C to 85°C
  • Packaging: tape and reel
  • Shutdown Feature: Yes
  • Manufacturer Homepage: www.avagotech.com
  • Status: obsolete
  • Supply and Demand Status: limited
  • Manufacturer Pack Quantity: 2,500
  • MSL Level: 4 (72 Hours)
  • Supply Voltage: 2.4V to 3.6V
  • Idle Current: 2mA @ 25°C

You May Also Be Interested in

Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Side View
Lowest to $3.7425
Lite-On Inc.
TXRX IR 115.2KB/S 3V TOP VW SMD
Need more? Email Us
LITE-ON Technology
TXRX IR 4.0MBIT/S W/REMOTE SMD
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
IRDA MODULE 115.2KBPS 9 PIN SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Need more? Email Us
Rohm Semiconductor
MODULE IRDA 115.2KBPS 8SMD / 115.2kbs (SIR) IRDA Transceiver Top View
Lowest to $4.8972
LITE-ON Technology
TXRX IR 1.15MBIT/S 3V MIR SMD
Need more? Email Us
LITE-ON Technology
IRDA MODULE 115.2KBS 10-SMD
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess