EN
  • EN
  • DE

B59701A90A62

Part No B59701A90A62
Manufacturer EPCOS (TDK)
Catalog Temperature Sensors - PTC Thermistors
Description Measurement and Control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0510+
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
RoHS State Request Verification
Win Source Part Number 709605-B59701A90A62
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B59701A90A62 CAD Model

Description

The B59701A90A62 is a PTC (Positive Temperature Coefficient) thermistor manufactured by EPCOS (TDK). It's designed for overcurrent protection and temperature sensing in various electronic applications. This thermistor exhibits a significant increase in resistance when its temperature exceeds a certain threshold, providing effective circuit protection against excessive current flow.

Applications:

  • Overcurrent protection in power supplies
  • Overcurrent protection in motor circuits
  • Temperature sensing in electronic devices
  • Short circuit protection in telecom applications
  • Overload protection in lighting ballasts

Features:

  • Fast response time to temperature changes
  • High reliability and long lifespan
  • Compact size for space-constrained applications
  • Self-resetting after fault removal
  • Lead-free and RoHS compliant
  • High surge current capability

Benefits:

  • Provides reliable overcurrent protection, preventing damage to sensitive electronic components.
  • Enhances the safety and lifespan of electronic devices by limiting excessive temperature rise.
  • Simplifies circuit design with its self-resetting functionality, eliminating the need for manual intervention.
  • Offers a cost-effective solution for overcurrent and overtemperature protection.
  • Contributes to environmentally friendly designs with its lead-free and RoHS compliance.

Additional Details:

The B59701A90A62 has a specific resistance value at a reference temperature (typically 25°C). When the current flowing through the thermistor causes its temperature to rise above the switching temperature, its resistance increases sharply, limiting the current. The exact specifications, such as resistance at 25°C, switching temperature, maximum voltage, and current ratings, vary depending on the specific datasheet provided by EPCOS (TDK). It is crucial to consult the official datasheet to obtain accurate and detailed specifications before use in any application. This ensures proper operation and avoids potential damage to the thermistor or the protected circuit.

You May Also Be Interested in

Vishay
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 470 OHM 105C SMD
Lowest to $0.3236
Murata Electronics North America
Lowest to $0.2896
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.1547
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
contactless operation provides noiseless operation
Lowest to $9.1245
Murata Electronics North America
THERMISTOR
Lowest to $0.2076

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7179 $61.0215
200+ $0.5891 $117.8200
305+ $0.5707 $174.0635
420+ $0.5522 $231.9240
545+ $0.5338 $290.9210
725+ $0.4786 $346.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess