EN
  • EN
  • DE

B59707A120A62

Part No B59707A120A62
Manufacturer EPCOS (TDK)
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818580-B59707A120A62
Ultra Librarian 3D Model Ultra Librarian B59707A120A62 CAD Model

Description

The B59707A120A62 is a PTC (Positive Temperature Coefficient) thermistor from EPCOS (now TDK). It is designed as a resettable fuse, providing overcurrent protection in various electronic circuits. When the current exceeds a certain threshold, the PTC thermistor heats up, causing a rapid increase in its resistance, thus limiting the current flow and protecting the circuit.

Applications:

  • Overcurrent protection in power supplies
  • Short-circuit protection in electronic devices
  • Motor protection
  • Transformer protection
  • Automotive electronics

Features:

  • PTC Thermistor: Resettable overcurrent protection
  • Operating Voltage: Typically specified in datasheet (check for specific value based on the A62 series)
  • Holding Current (Ihold): Current at which the PTC remains in a low-resistance state
  • Tripping Current (Itrip): Current at which the PTC rapidly increases its resistance
  • Compact Size: Available in various package sizes for different applications
  • RoHS Compliant

Benefits:

  • Resettable Protection: Unlike traditional fuses, PTC thermistors automatically reset after the fault condition is removed.
  • Overcurrent Protection: Protects circuits from damage due to excessive current.
  • Compact Size: Small size allows for integration into various electronic devices.
  • Reliable Performance: EPCOS (TDK) is a reputable manufacturer known for high-quality components.
  • Cost-Effective: Provides a reusable overcurrent protection solution.

Technical Specifications:

The B59707A120A62 PTC thermistor's key specifications include its holding current (Ihold), tripping current (Itrip), maximum voltage, and resistance values. The holding current is the maximum current the device can withstand without tripping, while the tripping current is the current level that causes the device to rapidly increase its resistance. After the fault condition is removed and the device cools down, its resistance returns to a low value, allowing the circuit to resume normal operation. The precise values for these parameters will depend on the specific part number and its associated datasheet. The device is designed to operate within a specific temperature range and to provide reliable overcurrent protection in various electronic applications.

You May Also Be Interested in

Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Lowest to $0.6260
Littelfuse Inc.
PTC RESET FUSE 72V 750MA RADIAL
Lowest to $0.7697
Littelfuse Inc.
PTC RESET FUSE 24V 500MA 1812
Lowest to $0.4543
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
Bel Fuse Inc.
PTC RESET FUSE 30V 200MA 1210
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
Littelfuse Inc.
PTC RESET FUSE 6V 1.75A 1206 / PTC Resettable Fuse Ih
Need more? Email Us
EPCOS (TDK)
Ceramic PTC Resettable Fuse 135VAC 75 mA Ih Surface Mount 4-SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess