EN
  • EN
  • DE

B72530E300K62

Part No B72530E300K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Var MLV 30VAC/38VDC 300A 47V 1210 SMD Automotive T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8533400080
Win Source Part Number 1047880-B72530E300K62
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72530E300K62 CAD Model

Description

The B72530E300K62 is a varistor manufactured by EPCOS (TDK) designed for transient voltage surge suppression. It is used to protect sensitive electronic components from damage caused by voltage spikes arising from lightning strikes, inductive load switching, and electrostatic discharge. This varistor is part of the EPCOS series known for their reliability and robust performance in various overvoltage protection applications.

Applications

  • Power supplies
  • Industrial automation equipment
  • Consumer electronics
  • Telecommunication systems
  • Surge protection devices (SPDs)

Features

  • High surge current handling capability
  • Fast response time to transient events
  • Stable clamping voltage
  • RoHS compliant
  • Compact design for easy integration

Benefits

  • Protects electronic circuits from damage due to voltage surges
  • Increases the lifespan and reliability of electronic devices
  • Reduces downtime and maintenance costs
  • Meets industry safety standards
  • Provides cost-effective overvoltage protection

Additional Details

The B72530E300K62 has a varistor voltage of 30V. A varistor (variable resistor) operates by exhibiting a high resistance at normal operating voltages, effectively acting as an open circuit. When a transient voltage spike exceeds a certain threshold, the varistor's resistance rapidly decreases, diverting the excess current away from sensitive components. This 'clamping' action limits the voltage across the protected circuit, preventing damage.

The 'E' in the part number typically indicates a specific series or performance characteristic within the EPCOS varistor family. The surge current rating is a critical parameter, defining the maximum current the varistor can safely handle during a surge event. The energy absorption capability, measured in joules, indicates the amount of energy the varistor can dissipate without failure.

Choosing the correct varistor involves considering the operating voltage of the circuit, the expected surge current levels, and the desired clamping voltage. The B72530E300K62's compact size allows for easy integration into various electronic devices where space is a constraint. The fast response time ensures effective suppression of even fast-rising transient events. Its RoHS compliance signifies adherence to environmental regulations, restricting the use of hazardous substances.

In summary, the B72530E300K62 is a reliable and cost-effective solution for protecting electronic equipment from overvoltage transients, enhancing the reliability and longevity of devices across a wide range of applications.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 33V 2KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 510V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5506 $57.8130
260+ $0.4518 $117.4680
400+ $0.4377 $175.0800
550+ $0.4236 $232.9800
710+ $0.4095 $290.7450
945+ $0.3671 $346.9095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,533 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess