EN
  • EN
  • DE

B78108S1223K

Part No B78108S1223K
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description Ind RF Choke Bobbin Core 22uH 10% 100KHz 55Q-Factor Ferrite 560mA AXL T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Axial
Contact Plating Tin
Core Material Ferrite
Current Rating 560 mA
DC Current 560 mA
DC Resistance (DCR) 740 mΩ
Diameter 4 mm
Inductance 22 µH
Inductance Tolerance 10 %
Lead/Base Style Axial
Lead Free Yes
Lead Length 25 mm
Length 11.5 mm
Max DC Current 560 mA
Military Standard Not
Number of Pins 2
Packaging Tape & Reel (TR)
Q Factor 55
Radiation Hardening No
REACH SVHC No SVHC
Resistance 740 mΩ
RoHS Compliant
Schedule B 8504500000, 8504500000
Self Resonant Frequency 13 MHz
Shielding Unshielded
Test Frequency 100 kHz
Tolerance 10 %
Win Source Part Number 1089613-B78108S1223K
Categories Fixed Inductors
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B78108S1223K CAD Model

Description

This fixed inductor from EPCOS (TDK) is an unshielded SMD (SMT) component with 2 pins, measuring 11.5 mm in length and 4 mm in diameter.

  • Type: Unshielded SMD (SMT)
  • Pins: 2
  • Length: 11.5 mm
  • Diameter: 4 mm
  • Inductance: 22 µH
  • Tolerance: 10%
  • DC Resistance (DCR): 740 mΩ
  • Maximum DC Current: 560 mA
  • Lead-Free: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess