The B82432A1104K is a fixed inductor manufactured by EPCOS (TDK). Fixed inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are characterized by their inductance value, which determines their ability to oppose changes in current flow.
Applications:
- Power supplies (DC-DC converters, AC-DC converters)
- EMI filtering
- RF circuits
- Signal processing
- Energy storage
Features:
- Fixed inductance value
- High current carrying capacity
- Compact size
- Low DC resistance
- RoHS compliant
Benefits:
- Efficient energy storage
- Effective noise filtering
- Stable performance over temperature
- Reduced power losses
- Reliable operation in demanding environments
Additional Details:
The B82432A1104K is constructed with a ferrite core and enamel-coated copper wire. The core material and winding configuration are optimized to achieve the desired inductance value and performance characteristics. The inductor is designed for surface mount technology (SMT) assembly, making it suitable for automated manufacturing processes. Inductance value is 100uH and tolerance is 10% .
When selecting an inductor, it's essential to consider factors such as inductance value, current rating, DC resistance, and operating frequency to ensure optimal performance in the intended application. Refer to the manufacturer's datasheet for complete specifications and application guidelines.