EN
  • EN
  • DE

B82432A1332K000

Part No B82432A1332K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 3.3UH 425MA 550 MOHM / Inductor General Purpose Chip Molded Wirewound 3.3uH 10% 1MHz 30Q-Factor Ferrite 0.425A 0.55Ohm DCR 1812 Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Series SIMID
Packaging Reel package
Type Wirewound
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±10%
Current Rating 425mA
Shielding Unshielded
DC Resistance (DCR) 550 mOhm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 155MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 1MHz
Mounting SMD
Package 2-SMD, J-Lead
Manufacturer Package SMD
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Maximum) 0.126" (3.20mm)
Win Source Part Number 769563-B82432A1332K000
Popularity Medium
Supply and Demand Status Balance
Family Name B82432A
Introduction Date March 31, 2008
ECCN EAR99
Country of Origin China, Germany, Hungary
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian B82432A1332K000 CAD Model

Description

The 707933 is a wirewound inductor manufactured by EPCOS (TDK).

  • Inductance: 3.3μH
  • Current Rating: 425mA
  • Shielding: Shielded
  • Tolerance: ±10%
  • Operating Temperature Range: -55°C to 125°C
  • Package: 2-SMD, J-Lead
  • Series: SIMID
  • Family Name: B82432A
  • Material: Ferrite
  • DC Resistance (DCR): 550 mOhm Max
  • Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)

You May Also Be Interested in

Others
Lowest to $0.6722
Others
Lowest to $0.4897
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836
Bourns Inc.
Lowest to $0.6965
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
XFMRS Inc.
INDUCTOR
Need more? Email Us
Coilcraft
SMT Power Inductors -– MSS1278
Lowest to $2.7867
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess