EN
  • EN
  • DE

B82462G4473M

Part No B82462G4473M
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case INDUCTOR
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 752174-B82462G4473M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82462G4473M CAD Model

Description

The B82462G4473M is a fixed inductor manufactured by EPCOS (TDK). It is designed for a wide range of applications in electronic circuits, providing inductance for filtering, energy storage, and impedance matching.

Applications:

  • Power supplies: Used for filtering and energy storage in DC-DC converters and other power supply circuits.
  • RF circuits: Can be used for impedance matching and filtering in radio frequency applications.
  • Signal filtering: Used to filter unwanted noise and signals in various electronic circuits.
  • DC-DC conversion: Provides efficient energy transfer and voltage regulation.
  • EMI suppression: Helps to reduce electromagnetic interference in electronic devices.

Features:

  • High inductance value: Provides significant inductance for effective filtering and energy storage.
  • Compact size: Allows for use in space-constrained applications.
  • High current handling capability: Designed to withstand high current levels without saturation.
  • RoHS compliant: Complies with environmental regulations.
  • Stable performance: Offers consistent and reliable performance over a wide range of operating conditions.

Benefits:

  • Improved power supply efficiency: Reduces energy loss and improves overall system efficiency.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring reliable operation of electronic devices.
  • Enhanced signal quality: Filters unwanted noise and signals, improving signal clarity.
  • Stable circuit performance: Provides consistent and reliable inductance, ensuring stable circuit operation.
  • Space-saving design: Allows for use in compact electronic devices.

The B82462G4473M inductor is suitable for various electronic applications requiring filtering, energy storage, and impedance matching. Its robust design and stable performance make it a reliable component in demanding environments. Additional technical specifications include its inductance value, tolerance, self-resonant frequency, and DC resistance. These specifications can be found in the manufacturer's datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess