The B82464G4103M is a fixed inductor manufactured by EPCOS (TDK). It's designed for a variety of applications in electronic circuits, providing inductance for filtering, energy storage, and signal processing. It is often utilized in more demanding application where higher current carrying capabilities are required.
Applications
- Power supplies (DC-DC converters, AC-DC converters)
- Filtering circuits (EMI/RFI filters)
- RF circuits (impedance matching, tuning)
- Signal processing
- Energy storage in switching regulators
Features
- High inductance value
- Low DC resistance
- High saturation current
- Shielded construction
- RoHS compliant
Benefits
- Effective filtering of unwanted noise
- Efficient energy storage
- Stable performance over temperature
- Reduced EMI/RFI interference
Technical Specifications
The B82464G4103M has an inductance value of 10 µH and a tolerance of ±20%. The rated current and saturation current are essential parameters determining the inductor's performance under load. The DC resistance (DCR) influences the inductor's efficiency. The physical dimensions and termination style can be found in the datasheet. The self-resonant frequency (SRF) indicates the frequency at which the inductor's inductive behavior starts to degrade due to parasitic capacitance. This series often features a ferrite drum core.