EN
  • EN
  • DE

B88069X3023T603

Part No B88069X3023T603
Manufacturer EPCOS (TDK)
Catalog Custom Parts (B - D)
Description Surge Arresters, 2 electrodes Arresters, Nominal DC sparkover voltage = 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1147416-B88069X3023T603
Categories Custom Parts
Manufacturer EPCOS (TDK)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B88069X3023T603 CAD Model

Description

The B88069X3023T603 is a gas-filled surge arrester from EPCOS (TDK) designed for overvoltage protection in telecommunications and other sensitive electronic equipment. These arresters are used to protect against voltage surges caused by lightning strikes or other transient events.

Applications

  • Telecommunications equipment
  • Central office (CO) and customer premises equipment (CPE)
  • Cable modems
  • Data communication lines
  • Surge protection devices (SPDs)

Features

  • High surge current capability
  • Low capacitance
  • Fast response time
  • RoHS compliant
  • UL recognized

Benefits

  • Protects sensitive electronic equipment from damage due to overvoltage transients.
  • Improves the reliability and lifespan of telecommunications equipment.
  • Reduces downtime and maintenance costs.
  • Meets international safety standards.
  • Easy to integrate into existing circuit designs.

Additional Details

Gas-filled surge arresters operate by creating a short circuit path to ground when the voltage across the arrester exceeds a certain threshold. This diverts the surge current away from the protected equipment. The low capacitance of these arresters minimizes signal distortion, making them suitable for high-speed data transmission applications.

Key specifications include:

  • Breakdown voltage: Consult datasheet for specific value (likely in the hundreds of volts range).
  • Surge current capability: Consult datasheet for specific value (likely in the kA range).
  • Capacitance: Consult datasheet for specific value (should be very low, in the pF range).
  • Operating temperature range: Typically -40°C to +85°C.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Panjit
Need more? Email Us
CT Micro International Corporation
Lowest to $0.1571
AVX Corp/Kyocera Corp
Need more? Email Us
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Rohm Semiconductor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess