EN
  • EN
  • DE

B88069X4231S102

Part No B88069X4231S102
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 3000V 20% 2KA THROUGH HOLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Cut Strip
Status Active
Voltage - DC Spark Over (Nom) 3000V
Impulse Discharge Current (8/20μs) 2000A (2kA)
Tolerance ±20%
Number of Poles 2
Fail Short No
Mounting Through Hole
Dimension Axial Cylinder
Win Source Part Number 1036288-B88069X4231S102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B88069X4231S102 CAD Model

Description

The B88069X4231S102 is a gas discharge tube (GDT) from EPCOS (TDK) designed for overvoltage protection. These GDTs are commonly used to protect sensitive electronic equipment from transient voltage surges caused by lightning strikes, power surges, and electrostatic discharge (ESD). The B88069X4231S102 is known for its high surge current capability, low capacitance, and reliable performance.

Applications

  • Telecommunication equipment
  • Surge protection devices (SPDs)
  • Power supplies
  • Industrial electronics
  • Data lines

Features

  • High surge current capability (e.g., 20 kA)
  • Low capacitance (typically less than 1.5 pF)
  • Fast response time
  • RoHS compliant
  • Compact size

Benefits

  • Provides robust overvoltage protection
  • Protects sensitive electronic components from damage
  • Improves the reliability of electronic systems
  • Helps prevent equipment downtime and repair costs
  • Meets industry safety standards

Technical Specifications

The B88069X4231S102 typically has a surge current capability of 20 kA (8/20 µs pulse). Its DC spark-over voltage is around 230V, but it can vary depending on the exact specifications. The impulse spark-over voltage (1 kV/µs) is designed to be low to ensure fast response to transient surges. The capacitance is typically less than 1.5 pF, minimizing signal distortion. The insulation resistance is very high, usually greater than 10 GΩ. The GDT is designed for through-hole mounting and has a cylindrical shape. The operating temperature range typically spans from -40°C to +85°C. The housing is made of ceramic material, providing excellent insulation and arc resistance.

You May Also Be Interested in

Littelfuse Inc.
GDT 75V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Shenzhen Bencent Electronics Co., Ltd.
Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Lowest to $0.3202
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5847 $58.4700
245+ $0.4798 $117.5510
375+ $0.4648 $174.3000
515+ $0.4498 $231.6470
665+ $0.4349 $289.2085
890+ $0.3899 $347.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess