EN
  • EN
  • DE

B3D090L-C

Part No B3D090L-C
Manufacturer Shenzhen Bencent Electronics Co., Ltd.
Catalog Gas Discharge Tube Arresters (GDT)
Description Gas Discharge Tube 90V 5kA 3 POLE Surface Mount,5x7.6mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,7.6x5mm
Operating Temperature Range -40℃~+90℃
Length 7.6mm
Height 5.8mm
Impulse Discharge Current 5kA
Width 5mm
Voltage - DC Spark Over (Nom) 90V;700V
Capacitance 1.5pF
Number of Poles 3
Ultra Librarian 3D Model Ultra Librarian B3D090L-C CAD Model

You May Also Be Interested in

EPCOS (TDK)
GDT 230V 20KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 255V
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3202 $51.2320
385+ $0.2627 $101.1395
590+ $0.2545 $150.1550
815+ $0.2463 $200.7345
1,050+ $0.2381 $250.0050
1,410+ $0.2135 $301.0350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,973 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess