EN
  • EN
  • DE

FQ1012N-06-P010N-B

Part No FQ1012N-06-P010N-B
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Smc Hydraulic Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034699-FQ1012N-06-P010N-B
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FQ1012N-06-P010N-B CAD Model

Description

The FQ1012N-06-P010N-B is a Schottky Barrier Rectifier manufactured by SMC Diode Solutions. It is designed for high-efficiency rectification in a variety of power supply and circuit protection applications. This rectifier offers a low forward voltage drop and fast switching speed, which contributes to improved system efficiency and reduced power losses.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • DC-DC converters
  • Polarity protection
  • Reverse current protection

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Fast Switching Speed: Reduces switching losses and improves performance in high-frequency circuits.
  • High Junction Temperature: Enables operation in demanding thermal environments.
  • Low Leakage Current: Reduces standby power consumption.
  • Compact Package: Space-saving design for high-density circuit boards.

Benefits:

  • Increased Efficiency: Lower forward voltage drop translates to less power dissipation and higher overall efficiency.
  • Improved Reliability: High surge current capability provides enhanced protection against voltage transients.
  • Reduced Heat Dissipation: Low forward voltage drop and fast switching speed minimize heat generation.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Enhanced System Performance: Fast switching speed allows for higher operating frequencies.

Additional Details:

The FQ1012N-06-P010N-B Schottky Barrier Rectifier features a repetitive peak reverse voltage of 60V and a forward current of 10A. It is typically housed in a TO-252 or similar surface-mount package for easy integration into automated assembly processes. The device is designed to meet stringent quality and reliability standards, making it suitable for use in critical applications. Its low leakage current characteristic further enhances its suitability for low-power and energy-efficient designs.

You May Also Be Interested in

3M
KEYBOARD PLATFORM ADJUSTABLE KP2
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SCL10(S)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess