EN
  • EN
  • DE

B9342

Part No B9342
Manufacturer EPCOS (TDK)
Catalog RF Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+Rohs
Reference case SMD
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 737245-B9342
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B9342 CAD Model

Description

The B9342 is a Surface Acoustic Wave (SAW) filter manufactured by EPCOS (TDK). SAW filters are electronic components used to selectively filter frequencies in radio frequency (RF) circuits. The B9342 is designed for specific applications within RF communication systems, providing precise filtering characteristics.

Applications:

  • Mobile communication devices
  • Wireless communication systems
  • RF Transceivers
  • Remote control systems
  • GPS receivers

Features:

  • Precise frequency filtering: Selectively passes or rejects specific frequencies with high accuracy.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High attenuation: Effectively suppresses unwanted signals and noise.
  • Small size: Compact design for space-constrained applications.
  • Surface mount technology (SMT): Suitable for automated assembly processes.

Benefits:

  • Improved signal quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Enhanced system performance: Optimizes RF system performance by isolating desired frequencies.
  • Compact design: Enables miniaturization of electronic devices.
  • Reliable operation: Provides stable and consistent filtering characteristics.
  • Cost-effective solution: Offers a competitive price-performance ratio for RF filtering applications.

Additional Details:

The B9342 is designed to meet specific frequency requirements for a variety of RF applications. It typically has a defined center frequency, bandwidth, and impedance. The filter is commonly used in the front-end of RF receivers and transmitters to improve sensitivity and selectivity.

The specific frequency characteristics, insertion loss, attenuation, and other detailed specifications can vary depending on the exact design requirements. However, the B9342 is generally recognized as a reliable and high-performance SAW filter for RF communication systems. Information about specific performance characteristics is available in the product datasheet.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0393
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.1038
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Lowest to $1.9530
TDK Corporation
FLTR BANDPASS 3.1-4.9GHZ UWB SMD
Need more? Email Us
TDK Corporation
FILTER BANDPASS 5 GHZ WLAN SMD
Lowest to $0.0720
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4879
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.2765
TDK Corporation
FILTER BANDPASS WLAN&BLUETOOTH
Need more? Email Us
TDK Corporation
Multilayer Band Pass Filter (Balance Output Type) / MULTILAYER CHIP BAND PASS FILTERS(BALANCE OUTPUT TYPE) FOR BLUETOOTH 2.4GHZ W-LAN
Lowest to $0.1640

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3172 $58.6820
445+ $0.2603 $115.8335
690+ $0.2522 $174.0180
950+ $0.2441 $231.8950
1,225+ $0.2359 $288.9775
1,640+ $0.2115 $346.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess