The CT0603S17ALCG2 is a ceramic Transient Voltage Suppressor (TVS) varistor from EPCOS (TDK). It's designed for electrostatic discharge (ESD) protection in sensitive electronic equipment. The varistor provides bidirectional protection, clamping voltage spikes to protect downstream components.
Applications
- ESD protection for portable electronic devices such as smartphones and tablets.
- Protection of I/O interfaces in communication equipment.
- Protection of automotive electronics.
- Surge protection for LED lighting.
- Protection of data lines and power lines in various electronic circuits.
Features
- Small 0603 case size.
- Bidirectional ESD protection.
- Fast response time to transient events.
- Low clamping voltage.
- High surge current capability.
- Lead-free termination.
- RoHS compliant.
Benefits
- Provides reliable ESD protection, preventing damage to sensitive electronic components.
- Extends the lifespan of electronic devices by mitigating the effects of ESD events.
- Compact size allows for easy integration into space-constrained applications.
- Fast response time ensures effective protection against fast transient events.
- Helps meet regulatory requirements for ESD immunity.
- Reduces warranty claims related to ESD damage.
Additional Details
The CT0603S17ALCG2 has a typical capacitance of 17 pF and a maximum working voltage of 5.5V. It is designed for reflow soldering processes. The operating temperature range is typically -55°C to +125°C. The varistor material is a ceramic semiconductor with non-linear voltage-current characteristics. It exhibits a high resistance at normal operating voltages and a low resistance during transient events, effectively clamping the voltage and diverting the surge current.