EN
  • EN
  • DE

EC90X

Part No EC90X
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description Surge arrester
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1170604-EC90X
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety, Industrial, Communications & Networking, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian EC90X CAD Model

Description

The EC90X is a gas discharge tube (GDT) surge arrester manufactured by EPCOS (TDK). This component is designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, power line disturbances, and electrostatic discharge (ESD).

Applications:

  • Telecommunication equipment (telephone lines, modems)
  • Power supplies
  • Data communication lines
  • Industrial control systems
  • Surge protection devices (SPDs)

Features:

  • High surge current capability
  • Low capacitance
  • Fast response time
  • RoHS compliant
  • Various voltage ratings available
  • Compact size

Benefits:

  • Protects sensitive electronic equipment from damage due to voltage surges.
  • Improves the reliability and lifespan of electronic devices.
  • Reduces downtime and repair costs associated with surge-related failures.
  • Maintains signal integrity due to low capacitance.
  • Complies with environmental regulations.

Technical Specifications:

The EC90X series of GDTs are available in various voltage ratings to suit different applications. They offer high surge current capability, typically up to several kA. The low capacitance ensures minimal signal degradation. The fast response time ensures that the GDT activates quickly to clamp voltage surges. The specific voltage rating, surge current rating, and capacitance vary depending on the particular EC90X model. Please refer to the datasheet for detailed specifications. GDTs operate by creating a short circuit when the voltage exceeds a specific threshold, diverting the surge current away from the protected circuit.

You May Also Be Interested in

Littelfuse Inc.
GDT 250V 10KA 3 POLE SMD
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 230V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 250V 20KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 300V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 3 POLE THROUGH HOLE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess