EN
  • EN
  • DE

PTCC873

Part No PTCC873
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 283528-PTCC873
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTCC873 CAD Model

Description

The PTCC873 is a series of positive temperature coefficient (PTC) thermistors from EPCOS (TDK). These thermistors are designed for overcurrent protection and inrush current limiting applications. They offer reliable protection against excessive currents by increasing their resistance significantly when a certain temperature is reached, effectively limiting the current flow.

Applications

  • Overcurrent protection in electronic circuits
  • Inrush current limiting in power supplies
  • Protection of motors and transformers
  • Short circuit protection in various applications
  • Automotive applications, such as PTC heaters.

Features

  • Positive temperature coefficient (PTC) characteristics
  • Self-resetting overcurrent protection
  • Compact size
  • Wide range of operating voltages and currents
  • Excellent surge current capability
  • Fast response time
  • RoHS compliant

Benefits

  • Provides reliable overcurrent protection
  • Eliminates the need for manual reset after a fault
  • Reduces the size and cost of protection circuits
  • Offers a wide range of options to suit different applications
  • Withstands high surge currents
  • Protects sensitive components from damage
  • Complies with environmental regulations

Additional Details

The PTCC873 thermistors are available in various disc sizes and lead configurations. Their resistance increases sharply as the temperature rises above the switching temperature, providing effective overcurrent protection. These devices are typically used in series with the load to be protected. The resistance at normal operating temperature is low, but when an overcurrent condition occurs, the self-heating of the PTC causes a rapid increase in resistance, limiting the current. Once the overcurrent condition is removed and the PTC cools down, its resistance returns to its low value, allowing normal operation to resume. The exact specifications, such as trip current, resistance values, and operating voltages, vary depending on the specific model within the PTCC873 series. Refer to the datasheet for detailed electrical characteristics, temperature coefficients, and mechanical dimensions for each specific part number.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess