The S05K320E2 is a varistor from EPCOS (TDK), part of their SIOV (silicon oxide varistor) series. It's designed to protect electronic circuits from voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). The 'E2' suffix often indicates a specific lead configuration or packaging option.
Applications
- Power supplies
- Transient voltage surge suppressors (TVSS)
- Industrial equipment
- Consumer electronics
- Telecommunications equipment
Features
- Compact 5mm disk size
- High surge current capability
- Fast response time to transient overvoltages
- UL, CSA, and VDE certifications available
- RoHS compliant
- Suitable for various mounting methods
Benefits
- Protection of sensitive electronic components from damage
- Increased reliability and lifespan of electronic equipment
- Reduced downtime due to voltage surges
- Compliance with industry safety standards
- Cost-effective surge protection solution
Additional Details
The S05K320E2 has a maximum continuous working voltage of 320V AC and 420V DC. Its typical varistor voltage at 1mA is around 510V. The maximum surge current withstanding capability depends on the pulse shape and repetition rate; refer to the datasheet for specific values. The operating temperature ranges from -40°C to +85°C. The clamping voltage (the voltage across the varistor during a surge event) is an important factor for ensuring adequate protection. The specific lead configuration denoted by 'E2' can affect mounting and soldering processes. The device conforms to relevant safety standards ensuring reliable protection performance.