The S14K210E2K1 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). It is a voltage-dependent resistor designed to protect electronic devices from transient voltage surges caused by events such as lightning strikes, inductive load switching, and electrostatic discharge. The 'S14' indicates a 14mm disk size.
Applications
- Power supplies
- Consumer electronics
- Industrial equipment
- Lighting ballasts
- Surge protection modules
Features
- High surge current handling capability
- Fast response time
- Compact design
- RoHS compliant
- UL recognized
Benefits
- Provides effective protection against voltage transients
- Increases the reliability and longevity of electronic devices
- Minimizes downtime and repair expenses
- Contributes to the overall safety of electronic products
Additional Details
The S14K210E2K1 varistor has a varistor voltage of 330V DC and 210V RMS. The maximum surge current rating depends on the waveform and the number of applied pulses. The operating temperature range typically extends from -40°C to +85°C. The specific meaning of 'E2K1' might relate to lead configuration or packaging details; refer to the device datasheet for precise specifications. Proper selection of varistor voltage and surge current capacity is essential for effective overvoltage protection.