EN
  • EN
  • DE

S14KV561E2

Part No S14KV561E2
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Category Circuit Protection
Family TVS - Varistors,MOVs
Win Source Part Number 185375-S14KV561E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S14KV561E2 CAD Model

Description

The S14KV561E2 is a varistor from EPCOS (TDK), designed to protect electronic circuits from voltage surges and transient events. Varistors, or Voltage Dependent Resistors, exhibit a high resistance at normal operating voltages and a low resistance when subjected to high voltage surges. This allows them to effectively clamp voltage spikes and protect sensitive components.

Applications:

  • Power supplies: Protection against voltage surges from the mains.
  • Telecommunication equipment: Surge protection for communication lines.
  • Industrial electronics: Protecting sensitive control circuits from voltage transients.
  • Consumer electronics: Safeguarding devices like TVs, refrigerators, and washing machines.
  • LED lighting: Protecting LED drivers from voltage spikes.

Features:

  • High surge current capability: Designed to withstand high energy surges.
  • Fast response time: Clamps voltage surges almost instantaneously.
  • Wide operating voltage range: Suitable for various applications.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.
  • Compact size: Easy to integrate into various circuit designs.

Benefits:

  • Enhanced circuit protection: Prevents damage to sensitive electronic components.
  • Increased product reliability: Reduces the risk of failures due to voltage surges.
  • Improved safety: Protects users from electrical hazards.
  • Extended equipment lifespan: Minimizes the impact of voltage transients on electronic devices.
  • Cost-effective solution: Provides reliable protection at a reasonable cost.

Technical Specifications:

The S14KV561E2 has a varistor voltage of 560V. The disc diameter is approximately 14mm. It can withstand surge currents up to a specified level (consult the datasheet for exact values). The clamping voltage is also a critical parameter; refer to the datasheet for the specific clamping voltage levels at different surge current levels. It is constructed using a metal oxide ceramic material, providing robust performance and long-term stability. The operating temperature range is typically from -40°C to +85°C. This varistor is designed for through-hole mounting.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 910V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Brightking
216V~264V 10kA Varistor Through Hole,P=10mm
Lowest to $0.2329
EPCOS (TDK)
VARISTOR 180V 6.5KA DISC 20MM
Lowest to $0.4057
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess