The S20K230E3K1 is a varistor manufactured by EPCOS (TDK), specifically designed to provide transient voltage suppression for electronic circuits. It protects sensitive components from damage caused by voltage surges resulting from events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD). This robust component ensures the reliability and longevity of electronic equipment.
Applications
- Power distribution systems
- Industrial automation equipment
- Consumer electronics (televisions, audio equipment)
- Lighting systems (LED drivers)
- Data and signal lines
Features
- High surge current handling capability
- Fast response time to transient overvoltages
- Compliance with international safety standards (UL, CSA, VDE, IEC)
- Wide operating voltage range
- RoHS compliant
- Lead-free terminals
Benefits
- Effective protection against transient voltage surges
- Increased reliability and lifespan of electronic equipment
- Reduced downtime and maintenance costs
- Compliance with industry safety regulations
- Easy integration into circuit designs
- Cost-effective surge protection solution
Additional Details
The S20K230E3K1 has a varistor voltage of 230V, meaning it starts conducting significantly when the voltage exceeds this level, clamping the voltage and diverting the surge current away from sensitive components. The 'S20' in the part number indicates a 20mm disk size, which allows for a higher surge current handling capacity. The 'E3K1' suffix specifies the lead configuration and packaging style. It is imperative to consult the device's datasheet for detailed specifications including, but not limited to, maximum surge current rating (typically specified for an 8/20 µs pulse), clamping voltage characteristics, energy absorption capabilities, and operating temperature range. These parameters are crucial for ensuring proper varistor selection. The device is designed for through-hole mounting. Careful consideration of the ambient operating temperature is essential, as it can significantly influence the varistor's performance and lifespan. Appropriate application ensures optimal protection and long-term reliability. The varistor's ability to quickly change resistance based on voltage levels makes it ideal for protecting against sudden voltage spikes.