The S20K385E2K1 is a varistor manufactured by EPCOS (TDK), specifically designed to protect electronic circuits from transient voltage surges. These surges can be caused by a variety of events, including lightning strikes, inductive load switching, and electrostatic discharge (ESD). The varistor provides a robust and reliable solution for safeguarding sensitive electronic components and ensuring the longevity of electronic devices.
Applications
- Power supplies (AC-DC, DC-DC)
- Industrial control systems
- Motor drives
- Renewable energy systems (solar inverters)
- Telecommunications equipment
Features
- High surge current capability
- Fast response time to transient overvoltages
- Compliance with UL, CSA, VDE, and IEC safety standards
- Wide operating voltage range
- RoHS compliant (Restriction of Hazardous Substances)
- Lead-free terminals
Benefits
- Effective protection against transient voltage surges
- Improved reliability and extended lifespan of electronic devices
- Reduced downtime and maintenance costs
- Compliance with industry safety and environmental regulations
- Easy integration into circuit designs
- Cost-effective surge protection solution
Additional Details
The S20K385E2K1 has a varistor voltage of 385V, meaning that it begins to conduct significantly and clamp the voltage when the applied voltage exceeds this level. The 'S20' designation indicates a 20mm disk size, offering enhanced surge handling capabilities. The 'E2K1' suffix denotes the lead configuration and packaging. Design engineers should consult the device's datasheet for complete specifications, including the maximum surge current rating (typically specified for an 8/20 µs pulse), clamping voltage characteristics, energy absorption capabilities, and operating temperature range. Proper varistor selection based on these parameters is essential for effective protection. This device uses through-hole mounting. The ambient operating temperature should be carefully considered, as it can significantly influence the varistor's performance and lifespan. Using the varistor within its specified operating conditions ensures its effectiveness in providing transient voltage suppression. A varistor's ability to quickly change resistance allows it to divert current away from sensitive components, preventing damage during overvoltage events.