EN
  • EN
  • DE

SIOV-Q20K210

Part No SIOV-Q20K210
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (S)
Description Leaded Varistors EnergetiQ Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 323960-SIOV-Q20K210
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SIOV-Q20K210 CAD Model

Description

The SIOV-Q20K210 is a metal oxide varistor (MOV) manufactured by EPCOS (TDK). It's designed to protect electronic circuits and devices from transient overvoltage conditions, such as surges caused by lightning strikes, inductive load switching, and electrostatic discharge (ESD).

Applications

  • Power supplies
  • Industrial equipment
  • Consumer electronics
  • Lighting ballasts
  • Telecommunications

Features

  • High surge current capability
  • Fast response time
  • Wide operating voltage range
  • RoHS compliant
  • UL recognized
  • Leaded construction for easy PCB mounting

Benefits

  • Reliable overvoltage protection: Safeguards sensitive electronic components from damage caused by voltage surges.
  • Improved system reliability: Reduces the risk of equipment failure and downtime, increasing overall system reliability.
  • Extended equipment lifespan: Protects against degradation and damage caused by repeated exposure to transient overvoltages, extending the lifespan of electronic devices.
  • Easy integration: Leaded construction simplifies integration into existing circuit designs.
  • Compliance with industry standards: Meets industry safety and environmental standards.

The SIOV-Q20K210 varistor utilizes a zinc oxide (ZnO) ceramic material. When an overvoltage event occurs, the varistor's resistance rapidly decreases, diverting the surge current away from the protected components. Once the overvoltage subsides, the varistor returns to its high-resistance state, ready to protect against the next surge.

Technical Specifications:

  • Maximum continuous voltage (AC): 210 V
  • Maximum continuous voltage (DC): 275 V
  • Surge current (8/20 µs): 6000 A
  • Clamping voltage @ 5A: 510 V
  • Varistor voltage: 330 V
  • Operating temperature range: -40 °C to +85 °C
  • Disc diameter: 20mm

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess