EN
  • EN
  • DE

T23-A350X

Part No T23-A350X
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 350V 20% 20KA THROUGH HOLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Gas Discharge Tube Arresters (GDT)
Manufacturer EPCOS (TDK)
Series T23-A350X
Packaging Bulk
Voltage - DC Spark Over (Nom) 350V
Impulse Discharge Current (8/20μs) 20000A (20kA)
Tolerance ±20%
Number of Poles 3
Fail Short No
Mounting Style Through Hole
Package Axial Cylinder, 3 Lead (Radial Bend)
Win Source Part Number 108195-T23-A350X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T23-A350X CAD Model

Description

The EPCOS (TDK) T23-A350X is likely a component related to surge protection, possibly a gas-filled surge arrester or a similar transient voltage suppressor. Given the manufacturer and typical applications for these types of devices, this part is probably designed to protect sensitive electronic equipment from voltage surges caused by lightning strikes, inductive switching, or electrostatic discharge.

Applications:

  • Telecommunication Equipment
  • Industrial Control Systems
  • Power Supplies
  • Data Communication Lines
  • Security Systems

Features:

  • High Surge Current Capability: Designed to withstand high surge currents without failure.
  • Low Capacitance: Minimizes signal distortion in high-frequency applications.
  • Fast Response Time: Quickly clamps voltage surges to protect downstream components.
  • Compact Size: Allows for easy integration into existing circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restrictions.

Benefits:

  • Protection against Voltage Surges: Prevents damage to sensitive electronic equipment from voltage spikes.
  • Improved System Reliability: Reduces the risk of equipment failure due to surge events.
  • Enhanced Safety: Protects personnel and equipment from potential hazards associated with voltage surges.
  • Extended Equipment Lifespan: Minimizes stress on components, extending the lifespan of electronic devices.
  • Cost Savings: Reduces the need for repairs and replacements due to surge-related damage.

Additional Details:

Because precise specifications are not available without a datasheet, it's crucial to consult the official documentation for the T23-A350X from EPCOS (TDK). This will provide details such as the clamping voltage, surge current rating, capacitance, and package type. Surge arresters typically work by providing a low-impedance path to ground when a voltage surge exceeds a certain threshold. This diverts the surge current away from sensitive components, preventing damage. Proper grounding is essential for the effective operation of surge protection devices. It's vital to ensure that the grounding system is properly installed and maintained to provide a low-impedance path for surge currents. Select components with appropriate surge protection based on the expected surge environment and the sensitivity of the equipment being protected.

You May Also Be Interested in

Eaton Bussmann
GDT 230V 20KA 2 POLE HOLDER
Need more? Email Us
EPCOS (TDK)
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 230V 10KA 3 POLE TH
Need more? Email Us
Phoenix Contact
GDT 230V 20KA 2 POLE DIN RAIL
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Phoenix Contact
GDT 500V 20KA 2 POLE DIN RAIL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess