EN
  • EN
  • DE

Y7102L

Part No Y7102L
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 411223-Y7102L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Y7102L CAD Model

Description

The EPCOS (TDK) Y7102L is a surface acoustic wave (SAW) filter, designed for use in radio frequency (RF) applications. EPCOS, a TDK Group Company, is a major manufacturer of SAW filters, which are commonly used in wireless communication devices to selectively pass or reject signals at specific frequencies. Given the 'Y7102L' identifier, it is likely designed for a specific frequency band, such as GSM, LTE, or WiFi. SAW filters are known for their compact size, low insertion loss, and excellent selectivity.

Applications

  • Mobile phones (GSM, CDMA, LTE)
  • Wireless LAN (WiFi) devices
  • GPS receivers
  • Bluetooth devices
  • Remote control systems

Features

  • Low insertion loss
  • High attenuation of unwanted signals
  • Compact surface-mount package
  • Excellent temperature stability
  • High reliability

Benefits

  • Improved signal quality in wireless devices
  • Reduced interference from unwanted signals
  • Smaller and lighter device designs
  • Stable performance over a wide temperature range
  • Long operating life

Detailed specifications, such as center frequency, bandwidth, insertion loss, attenuation, impedance, and package dimensions, would be specified in the official EPCOS/TDK datasheet. The SAW filter's performance is crucial for ensuring clear communication in wireless devices. The material used in the SAW filter, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), affects its performance characteristics. Proper impedance matching is essential for optimal performance and minimal signal reflections.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,208 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess