EN
  • EN
  • DE

EG-2102CA 311.0400M-LGPAL0

Part No EG-2102CA 311.0400M-LGPAL0
Manufacturer Epson Company
Catalog Oscillators
Description XTAL OSC SO 311.0400MHZ LVDS SMD / 311.04 MHz SO (SAW) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr EPSON
Series EG-2102CA
Package Tape & Reel (TR)
Product Status Obsolete
Base Resonator Crystal
Type SO (SAW)
Frequency 311.04 MHz
Function Enable/Disable
Output LVDS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating 0°C ~ 70°C
Current - Supply (Max) 45mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.055" (1.40mm)
Current - Supply (Disable) (Max) 30mA
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names EG-2102CA311.0400M-LGPAL0,EG-2102CA 311.0400M-LGPAL0-ND,Q3806CA100049
Standard Package 1,000
Win Source Part Number 968904-EG-2102CA 311.0400M-LGPAL0
Ultra Librarian 3D Model Ultra Librarian EG-2102CA 311.0400M-LGPAL0 CAD Model

Description

The EG-2102CA 311.0400M-LGPAL0 is a crystal oscillator manufactured by Epson Company. It's a high-frequency timing device designed to provide a stable and accurate clock signal for various electronic applications. Crystal oscillators are crucial components in electronic circuits, ensuring synchronization and proper timing for digital operations.

Applications:

  • High-Speed Data Communication: Providing clock signals for Ethernet, Fibre Channel, and other high-speed data links.
  • Microprocessor and Microcontroller Clocking: Serving as the primary clock source for processors and controllers in embedded systems.
  • Test and Measurement Equipment: Supplying precise timing signals for oscilloscopes, frequency counters, and signal generators.
  • Wireless Communication Systems: Used in base stations, mobile devices, and other wireless equipment for frequency synthesis and clocking.
  • Audio and Video Processing: Providing stable timing signals for audio codecs, video encoders, and other multimedia applications.

Features:

  • High Frequency: Operates at a frequency of 311.0400 MHz, suitable for high-speed applications.
  • Low Jitter: Provides a clean clock signal with minimal jitter, ensuring stable system operation.
  • High Stability: Offers excellent frequency stability over temperature and voltage variations.
  • Small Size: Available in a compact package, minimizing board space requirements.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.

Benefits:

  • Improved System Performance: Enables faster data processing and higher system throughput.
  • Enhanced Signal Integrity: Reduces timing errors and improves signal quality.
  • Increased System Reliability: Provides a stable and accurate clock signal, minimizing the risk of system failures.
  • Simplified System Design: Eliminates the need for external timing components.
  • Reduced System Cost: Offers a cost-effective timing solution for various applications.

The EG-2102CA 311.0400M-LGPAL0 is a surface-mount device (SMD) that typically comes in a small ceramic package. It's designed to meet stringent performance requirements in demanding applications. The oscillator utilizes a high-quality crystal resonator to ensure precise frequency control. The 'LGPAL0' suffix likely refers to specific packaging or performance characteristics of the device. Due to its precision and stability, this oscillator is often used in telecommunications and data processing equipment where accurate timing is paramount.

Additional Details: The oscillator operates on a supply voltage of 3.3V and has a specified operating temperature range.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 50.6250M-TCHPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 39.845888MHZ CMOS SM
Need more? Email Us
Realtek
Oscillators RoHS
Lowest to $32.2557
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 48.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess