EN
  • EN
  • DE

SG-531P 3.6864MC:ROHS

Part No SG-531P 3.6864MC:ROHS
Manufacturer Epson Company
Catalog Oscillators
Description OSC XO 3.6864MHZ CMOS TTL PC PIN / Oscillator XO 3.6864MHz ±100ppm 50pF CMOS/TTL 60% 5V 4-Pin PDIP Thru-Hole Bulk
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer EPSON
Series SG-531
Packaging Tube
Type XO (Standard)
Frequency 3.6864MHz
Function Enable/Disable
Output CMOS, TTL
Operating Supply Voltage 5V
Frequency Stability ±100ppm
Operating Temperature Range -20°C ~ 70°C
Maximum Supply Current 23mA
Mounting Style Through Hole
Package 8-DIP, 4 Leads (Half Size)
Dimension 0.539" L x 0.260" W (13.70mm x 6.60mm)
Height - Seated (Maximum) 0.209" (5.30mm)
Current - Supply (Disable) (Maximum) 12mA
Popularity Medium
Supply and Demand Status Balance
Introduction Date March 21, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2026
Win Source Part Number 794176-SG-531P 3.6864MC:ROHS
Ultra Librarian 3D Model Ultra Librarian SG-531P 3.6864MC:ROHS CAD Model

Description

The EPSON SG-531 series XO (Standard) is a high-quality crystal oscillator designed for use in a wide range of electronic devices.

  • Frequency: 3.6864MHz
  • Frequency Stability: ±100ppm
  • Operating Temperature: -20°C to 70°C
  • Package: 8-DIP, 4 Leads (Half Size)
  • Function: Enable/Disable
  • Output: CMOS/TTL
  • Maximum Supply Current: 23mA
  • RoHS Compliance: Yes
  • Halogen-Free: Yes
  • Estimated EOL Date: 2026

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 320.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess