EN
  • EN
  • DE

Y4053500R000J0L

Part No Y4053500R000J0L
Manufacturer VPG Foil Resistors
Catalog Trimmer Potentiometers
Description TRIMMER 500 OHM 0.25W PC PIN TOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1305312-Y4053500R000J0L
Manufacturer VPG Foil Resistors
Category Potentiometers, Variable -Resistors -Trimmer Potentiometers
Packaging  Bulk
Part Status Active
Resistance (Ohms) 500 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±5%
Temperature Coefficient ±10ppm/°C
Number of Turns 21.0
Adjustment Type Top Adjustment
Ultra Librarian 3D Model Ultra Librarian Y4053500R000J0L CAD Model

Description

Vishay Foil Resistors’ (VFR) precision trimmers have the Bulk Metal® Foil resistive element which possesses a unique inherent temperature and load life stability. Plus, their advanced virtually back lash-free adjustment mechanism makes them easy to set quickly and accurately and keeps the setting exactly on target.

You May Also Be Interested in

Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 1W PC PIN SIDE
Lowest to $16.7769
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500K OHM 0.25W GW TOP
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 500K OHM 0.125W PC PIN
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess