EN
  • EN
  • DE

SG-615P 3.6864MC

Part No SG-615P 3.6864MC
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010
Reference case SMD
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 734316-SG-615P 3.6864MC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-615P 3.6864MC CAD Model

Description

The SG-615P 3.6864MC is a crystal oscillator manufactured by Epson. This oscillator is designed to provide a stable and accurate clock signal at a frequency of 3.6864 MHz. It's commonly used in various electronic devices that require a precise timing source for their operation. The SG-615P series is known for its compact size and reliability.

Applications

  • Microcontrollers
  • Communication devices
  • Real-time clocks (RTC)
  • Consumer electronics
  • Industrial control systems

Features

  • Frequency: 3.6864 MHz
  • Stability: ±50 ppm
  • Operating Temperature: -20°C to +70°C
  • Supply Voltage: 3.3V
  • Output Waveform: CMOS
  • Package: SMD

Benefits

  • Precise Timing: Provides a stable and accurate clock signal for reliable system operation.
  • Compact Size: Small SMD package allows for space-saving design in electronic devices.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Low Power Consumption: Helps to extend battery life in portable devices.
  • Easy Integration: Compatible with standard CMOS logic levels for easy integration into electronic circuits.

Technical Specifications

The SG-615P 3.6864MC operates on a supply voltage of 3.3V and offers a frequency stability of ±50 ppm over its operating temperature range of -20°C to +70°C. The output waveform is CMOS, which is compatible with most digital logic circuits. The package type is SMD (Surface Mount Device), which is suitable for automated assembly processes. The oscillator provides a stable and reliable timing signal for various electronic applications. The start-up time is typically very short.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2839 $68.5678
5+ $28.1312 $140.6560
7+ $27.2522 $190.7654
9+ $26.3721 $237.3489
12+ $25.4932 $305.9184
16+ $22.8563 $365.7008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess