EN
  • EN
  • DE

SG-615PCW 48.000000 MHZ

Part No SG-615PCW 48.000000 MHZ
Manufacturer Epson Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0924
Manufacturer Epson Company
Manufacturer Homepage www.epsontoyocom.co.jp
Win Source Part Number 741674-SG-615PCW 48.000000 MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-615PCW 48.000000 MHZ CAD Model

Description

The SG-615PCW 48.000000 MHZ is a crystal oscillator manufactured by Epson Company. It provides a stable and accurate 48 MHz clock signal for various electronic applications.

Applications

  • Microcontroller clock sources
  • Real-time clocks (RTC)
  • Communication systems
  • Frequency references
  • Audio and video equipment
  • Industrial control systems

Features

  • 48.000000 MHz output frequency
  • High frequency stability
  • Low jitter
  • Compact size
  • 3.3V supply voltage
  • HCMOS output

Benefits

  • Precise and reliable clock signal
  • Improved system performance
  • Reduced timing errors
  • Smaller board space requirements
  • Easy integration into circuits

Additional Details

The SG-615PCW crystal oscillator is designed to provide a stable and accurate clock signal for a wide range of applications. The 48 MHz output frequency is commonly used in USB interfaces, Ethernet controllers, and other communication systems. The oscillator features low jitter and high frequency stability, ensuring reliable performance. The compact size allows for easy integration into space-constrained applications. The 3.3V supply voltage is compatible with many common digital logic circuits. The HCMOS output provides a clean and stable signal. It is often used in applications where timing accuracy and reliability are critical. Proper decoupling capacitors are recommended for stable operation.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess